Canon logo

Canon Digital IXUS 980 IS 14,7 MP CCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13653
Info modified on:
04 Apr 2019, 09:10:09
Short summary description Canon Digital IXUS 980 IS 14,7 MP CCD Black:

Canon Digital IXUS 980 IS, 14,7 MP, CCD, 3,7x, 160 g, Black

Long summary description Canon Digital IXUS 980 IS 14,7 MP CCD Black:

Canon Digital IXUS 980 IS. Megapixel: 14,7 MP, Sensor type: CCD. Optical zoom: 3,7x, Digital zoom: 4x, Focal length range: 7.7 - 28.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Viewfinder type: Optical. Weight: 160 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.