Canon logo

Canon TS8150 large format printer Wi-Fi Inkjet Colour 4800 x 1200 DPI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18843
Info modified on:
14 Mar 2024, 19:36:30
Short summary description Canon TS8150 large format printer Wi-Fi Inkjet Colour 4800 x 1200 DPI:

Canon TS8150, Inkjet, 4800 x 1200 DPI, Colour copying, 99 copies, Colour scanning, 2400 x 4800 DPI

Long summary description Canon TS8150 large format printer Wi-Fi Inkjet Colour 4800 x 1200 DPI:

Canon TS8150. Print technology: Inkjet, Resolution (maximum): 4800 x 1200 DPI. Copying: Colour copying, Maximum copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI, Scan technology: CIS. Maximum input capacity (sheets): 100 sheets. Windows operating systems supported: Windows 10, Windows 7, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.