Canon i-SENSYS LBP3310, Laser, 2400 x 600 DPI, A4, 26 ppm, Duplex printing, Network ready
Canon i-SENSYS LBP3310. Print technology: Laser. Duty cycle (monthly, A4): 10000 pages per month. Resolution (maximum): 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 26 ppm, Duplex printing. Network ready