Candy logo

Candy CTY 1046 SY washing machine Top-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73278
Info modified on:
06 Dec 2021, 12:35:46
Short summary description Candy CTY 1046 SY washing machine Top-load 6 kg 1000 RPM White:

Candy CTY 1046 SY, Top-load, 6 kg, C, 1000 RPM, 228 kWh, 11600 L

Long summary description Candy CTY 1046 SY washing machine Top-load 6 kg 1000 RPM White:

Candy CTY 1046 SY. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 228 kWh, Annual water consumption washing: 11600 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 890 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.