Candy logo

Candy Smart Pro CSOE H7A2TE-S tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64582
Info modified on:
06 Jun 2025, 03:06:14
Short summary description Candy Smart Pro CSOE H7A2TE-S tumble dryer Freestanding Front-load 7 kg A++ White:

Candy Smart Pro CSOE H7A2TE-S, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Touch, Left

Long summary description Candy Smart Pro CSOE H7A2TE-S tumble dryer Freestanding Front-load 7 kg A++ White:

Candy Smart Pro CSOE H7A2TE-S. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: B, Cycle time: 202 min. Delay start (max): 24 h, Apps supported: hOn. Energy efficiency compliance: A++, Energy consumption: 1,72 kWh, Annual energy consumption: 211 kWh. Depth: 607 mm, Width: 596 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.