Candy logo

Candy EVOT 11061D3/1-S washing machine Top-load 6 kg 1100 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26081
Info modified on:
27 May 2024, 12:56:17
Short summary description Candy EVOT 11061D3/1-S washing machine Top-load 6 kg 1100 RPM White:

Candy EVOT 11061D3/1-S, Top-load, 6 kg, C, 77 dB, 1100 RPM, 153 kWh

Long summary description Candy EVOT 11061D3/1-S washing machine Top-load 6 kg 1100 RPM White:

Candy EVOT 11061D3/1-S. Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.