Buffalo logo

Buffalo BSMBB500M mouse Right-hand Bluetooth Blue LED 1600 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15458
Info modified on:
01 Nov 2024, 16:21:57
Short summary description Buffalo BSMBB500M mouse Right-hand Bluetooth Blue LED 1600 DPI:

Buffalo BSMBB500M, Right-hand, Blue LED, Bluetooth, 1600 DPI, Black

Long summary description Buffalo BSMBB500M mouse Right-hand Bluetooth Blue LED 1600 DPI:

Buffalo BSMBB500M. Form factor: Right-hand. Movement detection technology: Blue LED, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Control panel: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.