Brother logo

Brother CM-2000 typewriter 30,5 cm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90893
Info modified on:
27 Feb 2025, 14:42:56
Short summary description Brother CM-2000 typewriter 30,5 cm:

Brother CM-2000, 30,5 cm, 20 cps, 32 KB, QWERTY, 39,4 cm, 250 x 550 x 630 mm

Long summary description Brother CM-2000 typewriter 30,5 cm:

Brother CM-2000. Maximum printing width: 30,5 cm, Maximum print speed: 20 cps, Buffer size: 32 KB. Dimensions (WxDxH): 250 x 550 x 630 mm, Weight: 8,35 kg. Package weight: 10 kg. Country of origin: United Kingdom

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.