Braun logo

Braun Series 9 81728153 men's shaver Foil shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77544
Info modified on:
15 Apr 2022, 13:43:19
Short summary description Braun Series 9 81728153 men's shaver Foil shaver Trimmer Black:

Braun Series 9 81728153, Foil shaver, Black, LED, Charging, Power, Battery, Lithium-Ion (Li-Ion)

Long summary description Braun Series 9 81728153 men's shaver Foil shaver Trimmer Black:

Braun Series 9 81728153. Shaver system: Foil shaver, Product colour: Black, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 612 g, Battery weight: 31,9 g. Package width: 80 mm, Package depth: 132 mm, Package height: 252 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.