Braun Silk-épil 9 81690190, White, Gold, 40 tweezers, Armpit, Bikini, Front thigh, Inner upper arms, Cheeks, Nose, Shaving, LED
Braun Silk-épil 9 81690190. Product colour: White, Gold, Number of tweezers: 40 tweezers, Body areas: Armpit, Bikini, Front thigh, Inner upper arms. Power source: Battery, AC input voltage: 100 - 240V, Battery type: Built-in battery. Country of origin: China. Weight: 790 g, Battery weight: 31,9 g. Accessories included: FaceSpa facial epilator