Braun logo

Braun DigiFrame 1030 digital photo frame Black 25,6 cm (10.1")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23052
Info modified on:
04 Apr 2019, 09:35:50
Short summary description Braun DigiFrame 1030 digital photo frame Black 25,6 cm (10.1"):

Braun DigiFrame 1030, 25,6 cm (10.1"), 1024 x 600 pixels, 250 cd/m², 500:1, 70°, 60°

Long summary description Braun DigiFrame 1030 digital photo frame Black 25,6 cm (10.1"):

Braun DigiFrame 1030. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels, Display brightness: 250 cd/m². Internal memory: 128 MB, Compatible memory cards: Memory Stick (MS). Standard connectivity: USB 2.0. Product colour: Black. Power source type: AC, AC input voltage: 100 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.