Bosch logo

Bosch WVG30443 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70418
Info modified on:
27 May 2024, 14:05:38
Short summary description Bosch WVG30443 washer dryer Freestanding Front-load White:

Bosch WVG30443, Front-load, Freestanding, White, Left, Rotary, 56 L

Long summary description Bosch WVG30443 washer dryer Freestanding Front-load White:

Bosch WVG30443. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1500 RPM, Rated capacity (washing): 7 kg. Cord length: 2,1 m. Water consumption washing: 71 L, Water consumption washing & drying: 103 L, Energy consumption washing per cycle: 0,73 kWh. Depth: 590 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.