Bosch logo

Bosch TLB5000 iron Dry iron Palladium soleplate 1300 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55466
Info modified on:
14 Mar 2024, 19:25:14
Short summary description Bosch TLB5000 iron Dry iron Palladium soleplate 1300 W Blue, White:

Bosch TLB5000, Dry iron, Palladium soleplate, 1,9 m, Blue, White, 1300 W, 230 V

Long summary description Bosch TLB5000 iron Dry iron Palladium soleplate 1300 W Blue, White:

Bosch TLB5000. Type: Dry iron, Soleplate type: Palladium soleplate, Cord length: 1,9 m. Iron power: 1300 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 120 mm, Depth: 270 mm, Height: 107 mm. Package width: 135 mm, Package depth: 270 mm, Package height: 115 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.