Bosch logo

Bosch Serie 4 SPS4EMI28E dishwasher Freestanding 10 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63686
Info modified on:
04 Mar 2025, 15:35:33
Short summary description Bosch Serie 4 SPS4EMI28E dishwasher Freestanding 10 place settings D:

Bosch Serie 4 SPS4EMI28E, Freestanding, Slimline (45 cm), Silver, Black, Buttons, LCD

Long summary description Bosch Serie 4 SPS4EMI28E dishwasher Freestanding 10 place settings D:

Bosch Serie 4 SPS4EMI28E. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door colour: Silver. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 44 dB. Apps supported: Bosch Home Connect. Energy efficiency compliance: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 67 kWh. Width: 450 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.