Bosch logo

Bosch Serie 6 PVQ895GA6 hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32059
Info modified on:
27 May 2024, 15:23:46
Short summary description Bosch Serie 6 PVQ895GA6 hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Bosch Serie 6 PVQ895GA6, Black, Built-in, 80 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Bosch Serie 6 PVQ895GA6 hob Black Built-in 80 cm Zone induction hob 4 zone(s) Built-in hood:

Bosch Serie 6 PVQ895GA6. Product colour: Black, Appliance placement: Built-in, Hob width size: 80 cm. Control type: Touch, Control position: Front, Timer type: Digital. Type of extraction: Ducted/Recirculating, Maximum extraction power: 622 m³/h, Fan noise level (min): 41 dB. Connected load (electric): 7400 W, AC input voltage: 220 - 240/380 - 415 V, AC input frequency: 50 - 60 Hz. Width: 816 mm, Depth: 527 mm, Height: 223 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.