Bosch logo

Bosch MUM4856EU food processor 600 W 3,9 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49634
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch MUM4856EU food processor 600 W 3,9 L White:

Bosch MUM4856EU, 3,9 L, White, 1,2 m, Plastic, Stainless steel, 600 W

Long summary description Bosch MUM4856EU food processor 600 W 3,9 L White:

Bosch MUM4856EU. Bowl capacity: 3,9 L, Product colour: White, Cord length: 1,2 m. Bowl material: Plastic, Material knife: Stainless steel. Power: 600 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 265 mm, Depth: 305 mm, Height: 265 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.