Bosch logo

Bosch KIV34A51 fridge-freezer Built-in 268 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19678
Info modified on:
26 Feb 2021, 15:59:51
Short summary description Bosch KIV34A51 fridge-freezer Built-in 268 L White:

Bosch KIV34A51, 268 L, SN-ST, 40 dB, 6 kg/24h, White

Long summary description Bosch KIV34A51 fridge-freezer Built-in 268 L White:

Bosch KIV34A51. Total net capacity: 268 L. Door hinge: Right. Climate class: SN-ST, Noise level: 40 dB. Fridge net capacity: 205 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 67 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 280 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.