Bosch logo

Bosch KGN39AI20 fridge-freezer Built-in 315 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17197
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KGN39AI20 fridge-freezer Built-in 315 L Stainless steel:

Bosch KGN39AI20, 315 L, SN-T, 44 dB, 14 kg/24h, Stainless steel

Long summary description Bosch KGN39AI20 fridge-freezer Built-in 315 L Stainless steel:

Bosch KGN39AI20. Total net capacity: 315 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 221 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 94 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 322 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.