Bosch logo

Bosch Serie 6 HGD747355F cooker Freestanding cooker Electric Gas Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27820
Info modified on:
29 Nov 2024, 16:41:38
Short summary description Bosch Serie 6 HGD747355F cooker Freestanding cooker Electric Gas Stainless steel:

Bosch Serie 6 HGD747355F, Freestanding cooker, Stainless steel, Rotary, Front, 1,2 m, CE

Long summary description Bosch Serie 6 HGD747355F cooker Freestanding cooker Electric Gas Stainless steel:

Bosch Serie 6 HGD747355F. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 66 L. Connected load (electric): 3200 W, Connected load (gas): 7400 W, AC input voltage: 230 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.