Bosch logo

Bosch BGL4SIL69W vacuum 4 L Cylinder vacuum Dry 700 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57093
Info modified on:
27 May 2024, 11:56:56
Short summary description Bosch BGL4SIL69W vacuum 4 L Cylinder vacuum Dry 700 W Dust bag:

Bosch BGL4SIL69W, 700 W, Cylinder vacuum, Dry, Dust bag, 4 L, Air-clean

Long summary description Bosch BGL4SIL69W vacuum 4 L Cylinder vacuum Dry 700 W Dust bag:

Bosch BGL4SIL69W. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum cleaner air filtering: Air-clean, Dirt separating method: Filtering, Noise level: 69 dB. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.