Bosch logo

Bosch DLE 70 Professional 0,05 - 70 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23213
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch DLE 70 Professional 0,05 - 70 m:

Bosch DLE 70 Professional, AAA, 1,2 V, 5 h, -10 - 50 °C, -20 - 70 °F, 0 - 90%

Long summary description Bosch DLE 70 Professional 0,05 - 70 m:

Bosch DLE 70 Professional. Battery type: AAA, Battery voltage: 1,2 V, Battery life (max): 5 h. Dimensions (WxDxH): 59 x 32 x 100 mm, Weight: 180 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.