Blomberg logo

Blomberg KQD 1250 X A+ side-by-side refrigerator 540 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95329
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Blomberg KQD 1250 X A+ side-by-side refrigerator 540 L Stainless steel:

Blomberg KQD 1250 X A+, Stainless steel, 540 L, 610 L, 385 L, 155 L, 13 kg/24h

Long summary description Blomberg KQD 1250 X A+ side-by-side refrigerator 540 L Stainless steel:

Blomberg KQD 1250 X A+. Product colour: Stainless steel. Total net capacity: 540 L, Total gross capacity: 610 L. Fridge net capacity: 385 L. Freezer net capacity: 155 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 15 h. Fresh zone compartment net capacity: 77 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.