Bestway logo

Bestway Steel Pro 56401 above ground pool Framed pool Rectangular 1200 L Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316983
Info modified on:
08 Sept 2023, 15:48:46
Short summary description Bestway Steel Pro 56401 above ground pool Framed pool Rectangular 1200 L Blue:

Bestway Steel Pro 56401, 1200 L, Framed pool, Blue, 10,3 kg

Long summary description Bestway Steel Pro 56401 above ground pool Framed pool Rectangular 1200 L Blue:

Bestway Steel Pro 56401. Pool type: Framed pool, Shape: Rectangular, Capacity: 1200 L. Hose diameter: 3,2 cm. Width: 2210 mm, Height: 430 mm, Depth: 1500 mm. Package width: 240 mm, Package depth: 1090 mm, Package height: 205 mm. Products per pallet: 21 pc(s), Minimum order quantity: 1 pc(s)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.