BenQ logo

BenQ Joybook Lite U102 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74548
Info modified on:
22 Jan 2025, 06:14:17
Short summary description BenQ Joybook Lite U102 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

BenQ Joybook Lite U102, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description BenQ Joybook Lite U102 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

BenQ Joybook Lite U102. Product type: Netbook. Processor type: Intel Pentium Mobile, Processor: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system software: Windows XP Home Edition. Product colour: Black. Weight: 1,05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.