Beko logo

Beko RCNE520E40ZX fridge-freezer Freestanding 454 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76543
Info modified on:
26 Feb 2021, 16:00:03
Short summary description Beko RCNE520E40ZX fridge-freezer Freestanding 454 L Stainless steel:

Beko RCNE520E40ZX, 454 L, SN-T, 44 dB, 6 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Beko RCNE520E40ZX fridge-freezer Freestanding 454 L Stainless steel:

Beko RCNE520E40ZX. Total net capacity: 454 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 310 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 211 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.