Beko logo

Beko RCNA366K40XBN fridge-freezer Freestanding 324 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3135
Info modified on:
16 Mar 2025, 13:43:54
Short summary description Beko RCNA366K40XBN fridge-freezer Freestanding 324 L E Stainless steel:

Beko RCNA366K40XBN, 324 L, No Frost (fridge), SN-T, 6 kg/24h, E, Stainless steel

Long summary description Beko RCNA366K40XBN fridge-freezer Freestanding 324 L E Stainless steel:

Beko RCNA366K40XBN. Total net capacity: 324 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 215 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 109 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Energy efficiency compliance: E, Annual energy consumption: 249 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.