Beko logo

Beko GN162430X side-by-side refrigerator Freestanding 544 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72384
Info modified on:
27 Mar 2024, 11:11:02
Short summary description Beko GN162430X side-by-side refrigerator Freestanding 544 L Stainless steel:

Beko GN162430X, Freestanding, American door, Stainless steel, 544 L, 43 dB, 616 L

Long summary description Beko GN162430X side-by-side refrigerator Freestanding 544 L Stainless steel:

Beko GN162430X. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 544 L, Noise level: 43 dB, Total gross capacity: 616 L. Fridge net capacity: 368 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Fresh zone compartment net capacity: 15 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.