Beko logo

Beko DE8433 RXOB tumble dryer Freestanding Front-load 8 kg A++ Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67954
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Beko DE8433 RXOB tumble dryer Freestanding Front-load 8 kg A++ Black:

Beko DE8433 RXOB, Freestanding, Front-load, Heat pump, Black, Touch, 118 L

Long summary description Beko DE8433 RXOB tumble dryer Freestanding Front-load 8 kg A++ Black:

Beko DE8433 RXOB. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying programs: Sport, Quick, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Cycle time: 30 min. Delay start (max): 24 h. Energy efficiency compliance: A++, Annual energy consumption: 230 kWh, Heat source: Electric. Width: 595 mm, Height: 846 mm, Weight: 51 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.