Beko logo

Beko CRFP1601D Freestanding 315 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35322
Info modified on:
27 May 2024, 14:29:34
Short summary description Beko CRFP1601D Freestanding 315 L Silver:

Beko CRFP1601D, 315 L, SN-ST, 46 dB, 4,5 kg/24h, Silver

Long summary description Beko CRFP1601D Freestanding 315 L Silver:

Beko CRFP1601D. Total net capacity: 315 L. Door hinge: Right. Climate class: SN-ST, Noise level: 46 dB. Fridge net capacity: 200 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 115 L, Freezing capacity: 4,5 kg/24h, No Frost (freezer). Annual energy consumption: 328 kWh. Product colour: Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.