Beko logo

Beko BSSA210K2S fridge-freezer Freestanding 181 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56734
Info modified on:
27 May 2024, 13:48:32
Short summary description Beko BSSA210K2S fridge-freezer Freestanding 181 L White:

Beko BSSA210K2S, 181 L, SN-ST, 39 dB, 2 kg/24h, Fresh zone compartment, White

Long summary description Beko BSSA210K2S fridge-freezer Freestanding 181 L White:

Beko BSSA210K2S. Total net capacity: 181 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 156 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 19 L, Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 210 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.