Beko RBI6301, 39 dB, 3 kg/24h, Fresh zone compartment, White
Beko RBI6301. Door hinge: Right. Noise level: 39 dB. Fridge interior light, Number of vegetable drawers: 1. Freezing capacity: 3 kg/24h. Fresh zone compartment. Annual energy consumption: 240 kWh. Product colour: White