Beko logo

Beko CN232121 Freestanding 287 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34017
Info modified on:
27 May 2024, 12:10:24
Short summary description Beko CN232121 Freestanding 287 L White:

Beko CN232121, 287 L, SN-ST, 40 dB, 4 kg/24h, Fresh zone compartment, White

Long summary description Beko CN232121 Freestanding 287 L White:

Beko CN232121. Total net capacity: 287 L. Door hinge: Right. Climate class: SN-ST, Noise level: 40 dB. Fridge net capacity: 197 L, Fridge interior light, Number of vegetable drawers: 1. Freezer net capacity: 90 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 333 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.