Beko logo

Beko HSA37530 Chest freezer Freestanding 350 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5621
Info modified on:
14 Mar 2024, 19:12:34
Short summary description Beko HSA37530 Chest freezer Freestanding 350 L White:

Beko HSA37530, 350 L, 22 kg/24h, 42 dB, White

Long summary description Beko HSA37530 Chest freezer Freestanding 350 L White:

Beko HSA37530. Freezer net capacity: 350 L, Freezing capacity: 22 kg/24h, Storage time during power failure: 67 h, Noise level: 42 dB. Door hinge: Up. Lamp type: Incandescent. Annual energy consumption: 234 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.