Beko logo

Beko RFNE312E33X Upright freezer Freestanding 275 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107492
Info modified on:
27 May 2024, 12:04:31
Short summary description Beko RFNE312E33X Upright freezer Freestanding 275 L Stainless steel:

Beko RFNE312E33X, 275 L, 20 kg/24h, SN-T, 42 dB, No Frost system, Stainless steel

Long summary description Beko RFNE312E33X Upright freezer Freestanding 275 L Stainless steel:

Beko RFNE312E33X. Freezer net capacity: 275 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 30 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 255 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.