be quiet! logo

be quiet! System Power 7 power supply unit 350 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75177
Info modified on:
26 Jun 2024, 05:50:52
Short summary description be quiet! System Power 7 power supply unit 350 W 20+4 pin ATX ATX Black:

be quiet! System Power 7, 350 W, 100 - 240 V, 400 W, 50 - 60 Hz, 2/5 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! System Power 7 power supply unit 350 W 20+4 pin ATX ATX Black:

be quiet! System Power 7. Total power: 350 W, AC input voltage: 100 - 240 V, Peak power: 400 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: CE, CB, Tüv, Semko (S), FCC, cTUVus

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.