ATGBICS logo

ATGBICS SFP28-25G-LR-C network transceiver module Fiber optic 25000 Mbit/s 1310 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
38249
Info modified on:
06 Jan 2025, 00:27:26
Short summary description ATGBICS SFP28-25G-LR-C network transceiver module Fiber optic 25000 Mbit/s 1310 nm:

ATGBICS SFP28-25G-LR-C, Fiber optic, 25000 Mbit/s, SFP28, LC, LR, LW, 10000 m

Long summary description ATGBICS SFP28-25G-LR-C network transceiver module Fiber optic 25000 Mbit/s 1310 nm:

ATGBICS SFP28-25G-LR-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 25000 Mbit/s, PCI bus: SFP28. Product colour: Silver, Housing material: Metal, Brand compatibility: Dell. Input voltage: 3.3 V, Maximum voltage: 3,5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.