Short summary description ATEN VE800R AV extender AV receiver Black, White:
ATEN VE800R, 1920 x 1200 pixels, AV receiver, 60 m, Black, White
Long summary description ATEN VE800R AV extender AV receiver Black, White:
ATEN VE800R. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5, Cat5e. Operating voltage: 5 V. Dimensions (WxDxH): 90 x 55 x 24 mm, Weight: 160 g
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.