ASUS logo

ASUS X72F-TY113V laptop Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29825
Info modified on:
23 Jan 2025, 18:45:24
Short summary description ASUS X72F-TY113V laptop Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium Brown:

ASUS X72F-TY113V, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS X72F-TY113V laptop Intel® Core™ i3 i3-370M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium Brown:

ASUS X72F-TY113V. Processor type: Intel® Core™ i3, Processor: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system software: Windows 7 Home Premium. Product colour: Brown. Weight: 3,11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.