ASUS logo

ASUS X59SR-AP105 laptop Intel® Core™2 Duo 39,1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100218
Info modified on:
22 Jan 2025, 05:02:12
Short summary description ASUS X59SR-AP105 laptop Intel® Core™2 Duo 39,1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 FreeDOS:

ASUS X59SR-AP105, Intel® Core™2 Duo, 2,2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description ASUS X59SR-AP105 laptop Intel® Core™2 Duo 39,1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 FreeDOS:

ASUS X59SR-AP105. Processor type: Intel® Core™2 Duo, Processor frequency: 2,2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system software: FreeDOS. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.