ASUS X55C-SX161D, Intel® Pentium®, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS X55C-SX161D. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium®, Processor: 2020M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: FreeDOS. Product colour: Black