ASUS logo

ASUS X554LJ-XX515H laptop Intel® Core™ i7 i7-5500U 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51251
Info modified on:
22 Jan 2025, 05:33:13
Short summary description ASUS X554LJ-XX515H laptop Intel® Core™ i7 i7-5500U 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X554LJ-XX515H, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X554LJ-XX515H laptop Intel® Core™ i7 i7-5500U 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS X554LJ-XX515H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.