ASUS logo

ASUS X553MA-XX452T laptop Intel® Celeron® N2840 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111051
Info modified on:
24 Jan 2025, 20:32:10
Short summary description ASUS X553MA-XX452T laptop Intel® Celeron® N2840 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:

ASUS X553MA-XX452T, Intel® Celeron®, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X553MA-XX452T laptop Intel® Celeron® N2840 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Black:

ASUS X553MA-XX452T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: N2840, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.