ASUS logo

ASUS X540MA-GQ346T laptop Intel® Celeron® N4000 39,6 cm (15.6") HD 8 GB LPDDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44879
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X540MA-GQ346T laptop Intel® Celeron® N4000 39,6 cm (15.6") HD 8 GB LPDDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS X540MA-GQ346T, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X540MA-GQ346T laptop Intel® Celeron® N4000 39,6 cm (15.6") HD 8 GB LPDDR4-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS X540MA-GQ346T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: N4000, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 10 Home. Product colour: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.