ASUS logo

ASUS X453SA-WX062D laptop Intel® Celeron® N3050 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71353
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS X453SA-WX062D laptop Intel® Celeron® N3050 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS White:

ASUS X453SA-WX062D, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X453SA-WX062D laptop Intel® Celeron® N3050 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS White:

ASUS X453SA-WX062D. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: N3050, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system software: FreeDOS. Product colour: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.