ASUS Vivobook 14 X412FA-EK865T, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Vivobook 14 X412FA-EK865T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 10 Home. Product colour: Silver