ASUS logo

ASUS VS248HR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128636
Info modified on:
20 Jan 2025, 10:40:40
Short summary description ASUS VS248HR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

ASUS VS248HR, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VS248HR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

ASUS VS248HR. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.