ASUS VivoPC VM60-G096R, 1,8 GHz, Intel® Core™ i3, i3-3217U, 4 GB, 500 GB, Windows 8.1
ASUS VivoPC VM60-G096R. Processor frequency: 1,8 GHz, Processor type: Intel® Core™ i3, Processor: i3-3217U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Nettop. Product type: Mini PC. Product colour: Black, Metallic