ASUS logo

ASUS VH242HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50636
Info modified on:
08 May 2024, 22:50:56
Short summary description ASUS VH242HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

ASUS VH242HL, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description ASUS VH242HL computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

ASUS VH242HL. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.