ASUS logo

ASUS VB172TN computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55273
Info modified on:
08 May 2024, 22:50:54
Short summary description ASUS VB172TN computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

ASUS VB172TN, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description ASUS VB172TN computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

ASUS VB172TN. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.