ASUS Zenbook UX303LN-R4337, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 12 GB, 1,01 TB
ASUS Zenbook UX303LN-R4337. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,01 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Brown, Silver